Status: | Active |
---|---|
Series: | MC79M |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
1,500
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
875
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
501
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
225
in stock
|
Buy Now | |
element14
from US$0.27
|
225
in stock
|
Buy Now | |
Farnell
from US$0.25
|
225
in stock
|
Buy Now | |
EBV Elektronik
-
|
650
in stock
|
Buy Now | |
RS Americas
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.24
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Also Available in Surface Mount DPAK (DT) Package DEVICE TYPE/NOMINAL OUTPUT VOLTAGE MC79M05 -5.0 V MC79M12 -12 V MC79M08 -8.0 V MC79M15 -15 V |
Pb-Free Package May be Available. The G-Suffix Denotes a |
Description | MC79M, 4%; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -15 |
IO Typ (A) | 0.5 |
VI Min (V) | -16.1 |
VI Max (V) | -35 |
VDO Typ (V) | 1.1 |
Iq Typ (mA) | 4.3 |
PSRR (dB) | 66 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
ANA 500MA 15V NEGATI VREG | RS |
LDO Regulator Neg -15V 0.5A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
MC79M00 Series 0.5 A 15 V Fixed Output Negative Voltage Regulator - TO-220 | Future Electronics |
Fixed Ldo Voltage Regulator, -35V To -23V, 1.1V Dropout, -15Vout, 500Maout, To-220-3 Rohs Compliant: Yes |Onsemi MC79M15CTG | Newark Electronics |
V REG, -35V, 1.1VDO, -15V, 0.1A, 3TO220 | element14 |
MC79M15CTG, Single Negative Voltage Regulator 500mA -15 V, 3-Pin TO-220 | ON Semiconductor MC79M15CTG | RS Americas |
Where can I find additional details, specifications and documents for a MC79M15CTG?
Additional datasheets, footprints and schematics for MC79M15CTG are listed on our Part Details page. You can also find images and similar parts to MC79M15CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79M15CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79M15CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79M15CTG fall under?
The MC79M15CTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC79M15CTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79M15CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC79M15CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC79M15CTG have stock available?
Authorised distributors including RS, Avnet America, Future Electronics, Newark Electronics and element14 have stock available or on a lead time for MC79M15CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79M15CTG often in real-time on the comparison pages.
What if I can't find stock of MC79M15CTG?
You can fill out our help required form which you can use to request a quote for MC79M15CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.