Status: | Active |
---|---|
Series: | MC79M |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
-
|
Buy Now | |
Future Electronics
from US$0.28
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
RS Americas
from US$0.74
|
-
|
Buy Now | |
element14
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
from US$0.22
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Also Available in Surface Mount DPAK (DT) Package DEVICE TYPE/NOMINAL OUTPUT VOLTAGE MC79M05 -5.0 V MC79M12 -12 V MC79M08 -8.0 V MC79M15 -15 V |
Pb-Free Package May be Available. The G-Suffix Denotes a |
Description | MC79M, 4%; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -15 |
IO Typ (A) | 0.5 |
VI Min (V) | -16.1 |
VI Max (V) | -35 |
VDO Typ (V) | 1.1 |
Iq Typ (mA) | 4.3 |
PSRR (dB) | 66 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Voltage Regulator Neg. -15V 500mA DPAK | RS |
Ic,volt Regulator,fixed,-15V,bipolar,sip,3Pin,plastic Rohs Compliant: Yes |Onsemi MC79M15BDTRKG | Newark Electronics |
MC79M00 Series 0.5 A 15 V Fixed Output Negative Voltage Regulator - TO-252 | Future Electronics |
LDO Regulator Neg -15V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MC79M15BDTRKG, Single Negative Voltage Regulator 500mA -15 V, 3-Pin DPAK | ON Semiconductor MC79M15BDTRKG | RS Americas |
LDO VOLT REG, 0.5A, -15V, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a MC79M15BDTRKG?
Additional datasheets, footprints and schematics for MC79M15BDTRKG are listed on our Part Details page. You can also find images and similar parts to MC79M15BDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79M15BDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79M15BDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79M15BDTRKG fall under?
The MC79M15BDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC79M15BDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79M15BDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the MC79M15BDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC79M15BDTRKG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC79M15BDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79M15BDTRKG often in real-time on the comparison pages.
What if I can't find stock of MC79M15BDTRKG?
You can fill out our help required form which you can use to request a quote for MC79M15BDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.