Status: | Unknown |
---|---|
Series: | MC79M |
RoHS: | Compliant |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Also Available in Surface Mount DPAK (DT) Package DEVICE TYPE/NOMINAL OUTPUT VOLTAGE MC79M05 -5.0 V MC79M12 -12 V MC79M08 -8.0 V MC79M15 -15 V |
Pb-Free Package May be Available. The G-Suffix Denotes a |
Compliance | Pb-free Halide free |
---|
MC79M15 -15V regulator, 0.5A DPAK | RS |
Volt Reg, Fixed, -15V, 0.5A, 125Deg C | Newark Electronics |
VOLTAGE REG, FIXED, -15V, 0.5A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a MC79M15BDTG?
Additional datasheets, footprints and schematics for MC79M15BDTG are listed on our Part Details page. You can also find images and similar parts to MC79M15BDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79M15BDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79M15BDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79M15BDTG fall under?
The MC79M15BDTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC79M15BDTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79M15BDTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC79M15BDTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC79M15BDTG have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC79M15BDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79M15BDTG often in real-time on the comparison pages.
What if I can't find stock of MC79M15BDTG?
You can fill out our help required form which you can use to request a quote for MC79M15BDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.