MC79M08CDTG Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 500 mA, 5 V, Negative

Status: Unknown
Series: MC79M
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The MC79M00 Negative Linear Voltage Regulator is intended as a complement to the popular MC78M00 series devices. Available in fixed output voltage options of -5.0, -8.0, -12 and -15 V, this Negative Linear Voltage Regulator employs current limiting, thermal shutdown and safe-area compensation - making it remarkably rugged under most operating conditions. With adequate heatsinking, it can deliver output currents in excess of 0.5 A. Specifications:   MC79M00B MC79M00C Tolerance 4% 4% Temperature Range -40°C to +125°C 0°C to +125°C Package DPAK, TO-220 DPAK, TO-220

Prices starting from US$0.25


Distributor Starting From Stock
Logo for element14 element14 US$0.25
-
Buy Now
Logo for Farnell Farnell US$0.50
-
Buy Now
View Full Pricing & Stock Comparison

Features

No External Components Required
Internal Thermal Overload Protection
Internal Short Circuit Current Limiting
Output Transistor Safe-Area Compensation
Also Available in Surface Mount DPAK (DT) Package DEVICE TYPE/NOMINAL OUTPUT VOLTAGE MC79M05 -5.0 V MC79M12 -12 V MC79M08 -8.0 V MC79M15 -15 V
Pb-Free Package May be Available. The G-Suffix Denotes a

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

Voltage regulator,MC79M08CDT -8V | RS
LDO, FIXED, 0.5A, -8V, TO-252-3 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC79M08CDTG?

Additional datasheets, footprints and schematics for MC79M08CDTG are listed on our Part Details page. You can also find images and similar parts to MC79M08CDTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC79M08CDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79M08CDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC79M08CDTG fall under?

The MC79M08CDTG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to MC79M08CDTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC79M08CDTG you can contact the distributor directly for product support, shipping queries etc.

Is the MC79M08CDTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC79M08CDTG have stock available?

Authorised distributors including RS, element14 and Farnell have stock available or on a lead time for MC79M08CDTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC79M08CDTG often in real-time on the comparison pages.

What if I can't find stock of MC79M08CDTG?

You can fill out our help required form which you can use to request a quote for MC79M08CDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay