MC79M08BDTG Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 500 mA, 5 V, Negative


The MC79M00 Negative Linear Voltage Regulator is intended as a complement to the popular MC78M00 series devices. Available in fixed output voltage options of -5.0, -8.0, -12 and -15 V, this Negative Linear Voltage Regulator employs current limiting, thermal shutdown and safe-area compensation - making it remarkably rugged under most operating conditions. With adequate heatsinking, it can deliver output currents in excess of 0.5 A. Specifications:   MC79M00B MC79M00C Tolerance 4% 4% Temperature Range -40°C to +125°C 0°C to +125°C Package DPAK, TO-220 DPAK, TO-220

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Farnell
Farnell
from US$0.41
No stock
Buy Now
Logo for Avnet America
Avnet America
-
30
in stock
Buy Now
Logo for element14
element14
from US$0.28
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

No External Components Required
Internal Thermal Overload Protection
Internal Short Circuit Current Limiting
Output Transistor Safe-Area Compensation
Also Available in Surface Mount DPAK (DT) Package DEVICE TYPE/NOMINAL OUTPUT VOLTAGE MC79M05 -5.0 V MC79M12 -12 V MC79M08 -8.0 V MC79M15 -15 V
Pb-Free Package May be Available. The G-Suffix Denotes a

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LDO Regulator Neg -8V 0.5A 3-Pin(2+Tab) DPAK Rail | Avnet America
IC, LINEAR VOLTAGE REGULATOR | element14
Ic, Negative Volt Regulator, -8V, Dpak-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC79M08BDTG?

Additional datasheets, footprints and schematics for MC79M08BDTG are listed on our Part Details page. You can also find images and similar parts to MC79M08BDTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC79M08BDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79M08BDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC79M08BDTG fall under?

The MC79M08BDTG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to MC79M08BDTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC79M08BDTG you can contact the distributor directly for product support, shipping queries etc.

Is the MC79M08BDTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC79M08BDTG have stock available?

Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for MC79M08BDTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC79M08BDTG often in real-time on the comparison pages.

What if I can't find stock of MC79M08BDTG?

You can fill out our help required form which you can use to request a quote for MC79M08BDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay