Status: | Active |
---|---|
Series: | MC79L |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
953
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
8,781
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
953
in stock
|
Buy Now | |
element14
from US$0.13
|
953
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
659
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
619
in stock
|
Buy Now | |
Schukat Electronic
from US$0.14
|
400
in stock
|
Buy Now | |
Avnet Silica
-
|
6,000
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No External Components Required |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
Low Cost |
Complementary Positive Regulators Offered (MC78L00 Series) |
Pb-Free Packages are Available |
Description | MC79L, Vout: -15 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -15 |
IO Typ (A) | 0.1 |
VI Min (V) | -16.7 |
VI Max (V) | -35 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 6 |
PSRR (dB) | 49 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
MC79L00AC Series 100 mA 15 V Fixed Output Negative LDO Voltage Regulator - TO-92 | Future Electronics |
Lin, Reg, -35Vin, 0.1A, -15V, 3To92 | Newark Electronics |
LIN, REG, -35VIN, 0.1A, -15V, 3TO92 | element14 |
On Semi MC79L15ACPG Linear Voltage Regulator -15V 100mA Fixed Negative TO92 | Rapid Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
U-Reg -15V 0,1A TO92 | Schukat Electronic |
LDO Regulator Neg -15V 0.1A 3-Pin TO-92 Bag | Avnet Silica |
Where can I find additional details, specifications and documents for a MC79L15ACPG?
Additional datasheets, footprints and schematics for MC79L15ACPG are listed on our Part Details page. You can also find images and similar parts to MC79L15ACPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79L15ACPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79L15ACPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79L15ACPG fall under?
The MC79L15ACPG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC79L15ACPG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L15ACPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC79L15ACPG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC79L15ACPG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for MC79L15ACPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79L15ACPG often in real-time on the comparison pages.
What if I can't find stock of MC79L15ACPG?
You can fill out our help required form which you can use to request a quote for MC79L15ACPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.