MC79L15ABPG Linear Regulators (LDO) by ON Semiconductor

Linear Voltage Regulator, 100 mA, 5 V, Negative


The MC79L00 negative linear voltage regulator is an inexpensive, easy-to-use device suitable for numerous applications requiring up to 100 mA. Like the higher powered MC7900 Series negative regulators, this linear voltage regulator features thermal shutdown and current limiting, making it remarkably rugged. In most applications, no external components are required for operation. The MC79L00 linear voltage regulator is useful for on-card regulation or any other application where a regulated negative voltage at a modest current level is needed. This regulator offers substantial advantages over the common resistor/zener diode approach. Specifications:   MC79L00AB MC79L00AC Tolerance 4% 4% Temperature Range -40°C to +125°C 0°C to +125°C Package SOIC-8, TO-92 SOIC-8, TO-92

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
1,781
in stock
Buy Now
Logo for element14
element14
from US$0.17
1,781
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.17
1,048
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.20
190
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.15
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

No External Components Required
Internal Short Circuit Current Limiting
Internal Thermal Overload Protection
Low Cost
Complementary Positive Regulators Offered (MC78L00 Series)
Pb-Free Packages are Available

Specifications

Description MC79L, Vout: -15 V; TJ = -40°C to +125°C
Compliance Pb-free Halide free
Output Single
Polarity Negative
VO (V) -15
IO Typ (A) 0.1
VI Min (V) -16.7
VI Max (V) -35
VDO Typ (V) 1.7
Iq Typ (mA) 6
PSRR (dB) 49
Noise (µVrms) 40
Enable No
PowerGood No
Application Industrial
Package Type TO-92

Alternative Descriptions

LINEAR VOLT REG, FIXED, -15V, TO92-3 | element14
Ldo Voltage Regulator, 15V, 0.1A, To-92-3 | Newark Electronics
IC: voltage regulator | Transfer Multisort Elektronik
ANA 100MA 15V NEGATI VREG | Future Electronics
LDO Regulator Neg -15V 0.1A 3-Pin TO-92 Bag | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC79L15ABPG?

Additional datasheets, footprints and schematics for MC79L15ABPG are listed on our Part Details page. You can also find images and similar parts to MC79L15ABPG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC79L15ABPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79L15ABPG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC79L15ABPG fall under?

The MC79L15ABPG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to MC79L15ABPG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L15ABPG you can contact the distributor directly for product support, shipping queries etc.

Is the MC79L15ABPG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC79L15ABPG have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Transfer Multisort Elektronik and Future Electronics have stock available or on a lead time for MC79L15ABPG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC79L15ABPG often in real-time on the comparison pages.

What if I can't find stock of MC79L15ABPG?

You can fill out our help required form which you can use to request a quote for MC79L15ABPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay