Status: | Active |
---|---|
Series: | MC79L |
RoHS: | Compliant |
No External Components Required |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
Low Cost |
Complementary Positive Regulators Offered (MC78L00 Series) |
Pb-Free Packages are Available |
Description | MC79L, Vout: -12 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -12 |
IO Typ (A) | 0.1 |
VI Min (V) | -13.7 |
VI Max (V) | -35 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 6 |
PSRR (dB) | 49 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
Ldo, Fixed, -12V, 0.1A, To-92-3 Rohs Compliant: Yes |Onsemi MC79L12ACPRPG | Newark Electronics |
LDO, FIXED, -12V, 0.1A, TO-92-3 | element14 |
LDO Regulator Neg -12V 0.1A 3-Pin TO-92 Tape and Ammo | Avnet America |
Where can I find additional details, specifications and documents for a MC79L12ACPRPG?
Additional datasheets, footprints and schematics for MC79L12ACPRPG are listed on our Part Details page. You can also find images and similar parts to MC79L12ACPRPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79L12ACPRPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79L12ACPRPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79L12ACPRPG fall under?
The MC79L12ACPRPG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC79L12ACPRPG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L12ACPRPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC79L12ACPRPG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC79L12ACPRPG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MC79L12ACPRPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79L12ACPRPG often in real-time on the comparison pages.
What if I can't find stock of MC79L12ACPRPG?
You can fill out our help required form which you can use to request a quote for MC79L12ACPRPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.