Status: | Unknown |
---|---|
Series: | 7912 Voltage Regulators |
RoHS: | Unknown |
Fixed Output Voltage Nom. | -12V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | -27V |
Input Voltage Max | -14.5V |
Product Range | 7912 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
No. of Outputs | 1Outputs |
Output Voltage Nom. | -12V |
Primary Input Voltage | -19V |
IC, NEGATIVE VOLT REGULATOR, -12V, TO-92 | element14 |
100-mA, negative linear voltage regulator | Texas Instruments |
Ic, Negative Volt Regulator, -12V, To-92 | Newark Electronics |
Where can I find additional details, specifications and documents for a MC79L12ACLPR?
Additional datasheets, footprints and schematics for MC79L12ACLPR are listed on our Part Details page. You can also find images and similar parts to MC79L12ACLPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79L12ACLPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79L12ACLPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79L12ACLPR fall under?
The MC79L12ACLPR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC79L12ACLPR when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L12ACLPR you can contact the distributor directly for product support, shipping queries etc.
Is the MC79L12ACLPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC79L12ACLPR have stock available?
Authorised distributors including element14, Farnell, Texas Instruments and Newark Electronics have stock available or on a lead time for MC79L12ACLPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79L12ACLPR often in real-time on the comparison pages.
What if I can't find stock of MC79L12ACLPR?
You can fill out our help required form which you can use to request a quote for MC79L12ACLPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.