Status: | Unknown |
---|---|
Series: | 7912 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.34
Output Type | Fixed |
---|---|
Input Voltage Min | -27V |
Input Voltage Max | -14.5V |
Fixed Output Voltage Nom. | -12V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 100mA |
Linear Regulator Case Style | TO-92 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7912 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Dropout Voltage Vdo | 1.7V |
LDO Regulator Case Style | TO-92 |
Output Voltage Nom. | -12V |
Primary Input Voltage | -27V |
Reg Standard Lin Fix Neg -12V 0.1A 3-Pin | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Regulator, Ldo, Fixed, -12V, To-92-3 | Newark Electronics |
100-mA, negative linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a MC79L12ACLP?
Additional datasheets, footprints and schematics for MC79L12ACLP are listed on our Part Details page. You can also find images and similar parts to MC79L12ACLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79L12ACLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79L12ACLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79L12ACLP fall under?
The MC79L12ACLP is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC79L12ACLP when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L12ACLP you can contact the distributor directly for product support, shipping queries etc.
Is the MC79L12ACLP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC79L12ACLP have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for MC79L12ACLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79L12ACLP often in real-time on the comparison pages.
What if I can't find stock of MC79L12ACLP?
You can fill out our help required form which you can use to request a quote for MC79L12ACLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.