Status: | Active |
---|---|
Series: | MC79L |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
4,384
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,534
in stock
|
Buy Now | |
element14
from US$0.13
|
4,384
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
Low Cost |
Complementary Positive Regulators Offered (MC78L00 Series) |
Pb-Free Packages are Available |
Description | MC79L, Vout: -5.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -5 |
IO Typ (A) | 0.1 |
VI Min (V) | -6.7 |
VI Max (V) | -30 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 6 |
PSRR (dB) | 49 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
Linear Volt Reg, Fixed, -5V, To-92-3 | Newark Electronics |
LINEAR VOLT REG, FIXED, -5V, TO-92-3 | element14 |
LDO Regulator Neg -5V 0.1A 3-Pin TO-92 T/R | EBV Elektronik |
MC79L00AC Series 100 mA 5 V Fixed Output Negative LDO Voltage Regulator - TO-92 | Future Electronics |
Where can I find additional details, specifications and documents for a MC79L05ACPRAG?
Additional datasheets, footprints and schematics for MC79L05ACPRAG are listed on our Part Details page. You can also find images and similar parts to MC79L05ACPRAG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79L05ACPRAG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79L05ACPRAG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79L05ACPRAG fall under?
The MC79L05ACPRAG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC79L05ACPRAG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L05ACPRAG you can contact the distributor directly for product support, shipping queries etc.
Is the MC79L05ACPRAG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC79L05ACPRAG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for MC79L05ACPRAG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79L05ACPRAG often in real-time on the comparison pages.
What if I can't find stock of MC79L05ACPRAG?
You can fill out our help required form which you can use to request a quote for MC79L05ACPRAG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.