Status: | Active |
---|---|
Series: | MC79L |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
4,878
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
40,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
4,270
in stock
|
Buy Now | |
element14
from US$0.10
|
4,270
in stock
|
Buy Now | |
Farnell
from US$0.09
|
4,270
in stock
|
Buy Now | |
Schukat Electronic
from US$0.10
|
1,900
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
from US$0.08
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No External Components Required |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
Low Cost |
Complementary Positive Regulators Offered (MC78L00 Series) |
Pb-Free Packages are Available |
Description | MC79L, Vout: -5.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -5 |
IO Typ (A) | 0.1 |
VI Min (V) | -6.7 |
VI Max (V) | -30 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 6 |
PSRR (dB) | 49 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | SOIC-8 |
MC79L00AC Series 100 mA 5 V Fixed Output Negative Voltage Regulator SMT- SOIC-8 | Future Electronics |
Voltage Regulator -5V 0.1A SOIC8 | RS |
Voltage Reg, Fixed, 0.1A, -5V, Soic-8 | Newark Electronics |
VOLTAGE REG, FIXED, 0.1A, -5V, SOIC-8 | element14 |
U-Reg -5V 0,1A SO8 | Schukat Electronic |
Standard Regulator Neg -5V 0.1A 8-Pin SOIC N T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MC79L05ACDR2G?
Additional datasheets, footprints and schematics for MC79L05ACDR2G are listed on our Part Details page. You can also find images and similar parts to MC79L05ACDR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79L05ACDR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79L05ACDR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79L05ACDR2G fall under?
The MC79L05ACDR2G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC79L05ACDR2G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L05ACDR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC79L05ACDR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC79L05ACDR2G have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MC79L05ACDR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79L05ACDR2G often in real-time on the comparison pages.
What if I can't find stock of MC79L05ACDR2G?
You can fill out our help required form which you can use to request a quote for MC79L05ACDR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.