Status: | Unknown |
---|---|
Series: | 7905 Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$0.12
Fixed Output Voltage Nom. | -5V |
---|---|
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Input Voltage Min | -20V |
Input Voltage Max | -7V |
Product Range | 7905 Voltage Regulators |
Output Current | 100mA |
Output Type | Fixed |
Linear Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dropout Voltage Vdo | 1.7V |
LDO Regulator Case Style | SOIC |
Output Voltage Nom. | -5V |
Primary Input Voltage | -20V |
Linear Voltage Regulators, MC79L05ACD | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Regulator, Ldo, Fixed, -5V, Soic-8 | Newark Electronics |
100-mA, negative linear voltage regulator | Texas Instruments |
Where can I find additional details, specifications and documents for a MC79L05ACD?
Additional datasheets, footprints and schematics for MC79L05ACD are listed on our Part Details page. You can also find images and similar parts to MC79L05ACD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC79L05ACD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC79L05ACD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC79L05ACD fall under?
The MC79L05ACD is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC79L05ACD when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC79L05ACD you can contact the distributor directly for product support, shipping queries etc.
Is the MC79L05ACD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC79L05ACD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Texas Instruments have stock available or on a lead time for MC79L05ACD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC79L05ACD often in real-time on the comparison pages.
What if I can't find stock of MC79L05ACD?
You can fill out our help required form which you can use to request a quote for MC79L05ACD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.