Status: | Active |
---|---|
Series: | MC7900 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
100
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
64,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,571
in stock
|
Buy Now | |
element14
from US$0.27
|
1,571
in stock
|
Buy Now | |
Farnell
from US$0.24
|
1,571
in stock
|
Buy Now | |
Jameco Electronics
from US$0.39
|
666
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
33
in stock
|
Buy Now | |
EBV Elektronik
-
|
300
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
Distrelec
from US$0.30
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Available in 2% Voltage Tolerance (See Ordering Information) |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish. |
Description | MC7900, Vout: -12 V; 4%; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -12 |
IO Typ (A) | 1 |
VI Min (V) | -13.3 |
VI Max (V) | -35 |
VDO Typ (V) | 1.3 |
Iq Typ (mA) | 4.4 |
PSRR (dB) | 61 |
Noise (µVrms) | 75 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
MC7900 Series 1 A 12 V Fixed Output Negative Voltage Regulator - TO-220 | Future Electronics |
Fixed Ldo Voltage Regulator, -35V To -19V, 1.3V Dropout, -12Vout, 1Aout, To-220-3 Rohs Compliant: Yes |Onsemi MC7912CTG | Newark Electronics |
IC, NEGATIVE VOLT REG, 1A, -12V, TO220-3 | element14 |
Major Brands 7912T Negative Voltage Regulator -12 Volt 2.2 Amp TO-220 20 pcs | Jameco Electronics |
Voltage Regulator 1A 12V 4% TO220 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Neg -12V 1A 3-Pin(3+Tab) TO-220 Rail | EBV Elektronik |
Pwr Sply Func, Voltage Regulator, Negative Voltage Out, TO-220,VS -35VDC, VO -12V | ON Semiconductor MC7912CTG | RS Americas |
onsemi Linear Fixed Voltage Regulator -12V 1A TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a MC7912CTG?
Additional datasheets, footprints and schematics for MC7912CTG are listed on our Part Details page. You can also find images and similar parts to MC7912CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7912CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7912CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7912CTG fall under?
The MC7912CTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7912CTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7912CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7912CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7912CTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Jameco Electronics have stock available or on a lead time for MC7912CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7912CTG often in real-time on the comparison pages.
What if I can't find stock of MC7912CTG?
You can fill out our help required form which you can use to request a quote for MC7912CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.