Status: | Active |
---|---|
Series: | MC7900 |
RoHS: | Compliant |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$0.41
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.33
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Avnet Asia
from US$0.34
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Available in 2% Voltage Tolerance (See Ordering Information) |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish. |
Description | MC7900, Vout: -12 V; 2%; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -12 |
IO Typ (A) | 1 |
VI Min (V) | -13.3 |
VI Max (V) | -35 |
VDO Typ (V) | 1.3 |
Iq Typ (mA) | 4.4 |
PSRR (dB) | 61 |
Noise (µVrms) | 75 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
IC: voltage regulator | Transfer Multisort Elektronik |
Ldo Voltage Regulator, 12V, 1A, To-220 | Newark Electronics |
MC7900 Series 1 A 12 V Fixed Output Negative Voltage Regulator - TO-220 | Future Electronics |
Standard Regulator Neg -12V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
LDO, FIXED, -12V, 1A, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a MC7912ACTG?
Additional datasheets, footprints and schematics for MC7912ACTG are listed on our Part Details page. You can also find images and similar parts to MC7912ACTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7912ACTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7912ACTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7912ACTG fall under?
The MC7912ACTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7912ACTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7912ACTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7912ACTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7912ACTG have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MC7912ACTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7912ACTG often in real-time on the comparison pages.
What if I can't find stock of MC7912ACTG?
You can fill out our help required form which you can use to request a quote for MC7912ACTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.