Status: | Active |
---|---|
Series: | MC7900 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.64
|
150
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
358
in stock
|
Buy Now | |
element14
from US$0.34
|
358
in stock
|
Buy Now | |
Farnell
from US$0.33
|
358
in stock
|
Buy Now | |
Distrelec
from US$0.40
|
67
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.68
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Available in 2% Voltage Tolerance (See Ordering Information) |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish. |
Description | MC7900, Vout: -6.0 V; 4%; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -6 |
IO Typ (A) | 1 |
VI Min (V) | -7.3 |
VI Max (V) | -35 |
VDO Typ (V) | 1.3 |
Iq Typ (mA) | 4.3 |
PSRR (dB) | 65 |
Noise (µVrms) | 45 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
MC7900 Series 1 A 6 V Fixed Output Negative Voltage Regulator - TO-220 | Future Electronics |
Ldo, Fixed, -6V, 1A, To-220-3 | Newark Electronics |
LDO, FIXED, -6V, 1A, TO-220-3 | element14 |
Voltage Regulator,MC7906CTG TO220 | RS |
onsemi Linear Fixed Voltage Regulator -6V 1A TO-220 | Distrelec |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Neg -6V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
MC7906CTG, Single Negative Voltage Regulator 1A -6 V, +/-4%, 3-Pin TO-220 | ON Semiconductor MC7906CTG | RS Americas |
Where can I find additional details, specifications and documents for a MC7906CTG?
Additional datasheets, footprints and schematics for MC7906CTG are listed on our Part Details page. You can also find images and similar parts to MC7906CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7906CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7906CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7906CTG fall under?
The MC7906CTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7906CTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7906CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7906CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7906CTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for MC7906CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7906CTG often in real-time on the comparison pages.
What if I can't find stock of MC7906CTG?
You can fill out our help required form which you can use to request a quote for MC7906CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.