Status: | Active |
---|---|
Series: | MC7900 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
722
in stock
|
Buy Now | |
element14
from US$0.28
|
4,105
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
4,079
in stock
|
Buy Now | |
Farnell
from US$0.27
|
4,079
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
2,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
250
in stock
|
Buy Now | |
Distrelec
from US$0.31
|
132
in stock
|
Buy Now | |
Avnet Silica
-
|
4,350
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
Avnet Asia
from US$0.23
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Available in 2% Voltage Tolerance (See Ordering Information) |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish. |
Description | MC7900, Vout: -5.0 V; 4%; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -5 |
IO Typ (A) | 1 |
VI Min (V) | -6.3 |
VI Max (V) | -35 |
VDO Typ (V) | 1.3 |
Iq Typ (mA) | 4.4 |
PSRR (dB) | 70 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
IC, V REG -5.0V, 7905, TO-220-3 | element14 |
Fixed Ldo Voltage Regulator, -35V To -10V, 1.3V Dropout, -5Vout, 1Aout, To-220-3 Rohs Compliant: Yes |Onsemi MC7905CTG | Newark Electronics |
MC7900 Series 1 A 5 V Fixed Output Negative Voltage Regulator - TO-220 | Future Electronics |
Voltage Regulator Neg. 1A -5V 4% TO220 | RS |
IC: voltage regulator | Transfer Multisort Elektronik |
onsemi Linear Fixed Voltage Regulator -5V 1A TO-220 | Distrelec |
Standard Regulator Neg -5V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet Silica |
Where can I find additional details, specifications and documents for a MC7905CTG?
Additional datasheets, footprints and schematics for MC7905CTG are listed on our Part Details page. You can also find images and similar parts to MC7905CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7905CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7905CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7905CTG fall under?
The MC7905CTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7905CTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7905CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7905CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7905CTG have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, Future Electronics and RS have stock available or on a lead time for MC7905CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7905CTG often in real-time on the comparison pages.
What if I can't find stock of MC7905CTG?
You can fill out our help required form which you can use to request a quote for MC7905CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.