Status: | Active |
---|---|
Series: | MC7900 |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
100
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
100
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
12
in stock
|
Buy Now | |
Avnet Silica
-
|
1,550
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Farnell
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Available in 2% Voltage Tolerance (See Ordering Information) |
Pb-Free Package May be Available. The G-Suffix Denotes a Pb-Free Lead Finish. |
Description | MC7900, Vout: -5.0 V; 4%; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Negative |
VO (V) | -5 |
IO Typ (A) | 1 |
VI Min (V) | -6.3 |
VI Max (V) | -35 |
VDO Typ (V) | 1.3 |
Iq Typ (mA) | 4.4 |
PSRR (dB) | 70 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Negative Voltage Regulator, -5V, To-220 | Newark Electronics |
Standard Regulator Neg -5V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
MC7905BTG, ANA 1A 5V NEGATIVE VREG | RS |
MC7900 Series 1 A 5 V Fixed Output Negative Voltage Regulator - TO-220 | Future Electronics |
V REG, -35V, 1.3VDO, -5V, 1A, 3TO220 | Farnell |
Where can I find additional details, specifications and documents for a MC7905BTG?
Additional datasheets, footprints and schematics for MC7905BTG are listed on our Part Details page. You can also find images and similar parts to MC7905BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7905BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7905BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7905BTG fall under?
The MC7905BTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7905BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7905BTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7905BTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7905BTG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, Chip One Stop and Avnet Silica have stock available or on a lead time for MC7905BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7905BTG often in real-time on the comparison pages.
What if I can't find stock of MC7905BTG?
You can fill out our help required form which you can use to request a quote for MC7905BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.