Status: | Unknown |
---|---|
Series: | 1.8V 150mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | - |
Input Voltage Max | 9V |
Fixed Output Voltage Nom. | 1.8V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 150mA |
Dropout Voltage Vdo | 600mV |
LDO Regulator Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 1.8V 150mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Voltage Regulators, LDO, 1.8V 150mA CMOS | ON Semiconductor MC78PC18NTRG | RS Americas |
LDO, FIXED, 1.8V, 0.15A, SOT-23-5 | Farnell |
Where can I find additional details, specifications and documents for a MC78PC18NTRG?
Additional datasheets, footprints and schematics for MC78PC18NTRG are listed on our Part Details page. You can also find images and similar parts to MC78PC18NTRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78PC18NTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78PC18NTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78PC18NTRG fall under?
The MC78PC18NTRG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC78PC18NTRG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78PC18NTRG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78PC18NTRG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC78PC18NTRG have stock available?
Authorised distributors including RS Americas and Farnell have stock available or on a lead time for MC78PC18NTRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78PC18NTRG often in real-time on the comparison pages.
What if I can't find stock of MC78PC18NTRG?
You can fill out our help required form which you can use to request a quote for MC78PC18NTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.