Status: | Active |
---|---|
Series: | MC78M |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
4,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
4,650
in stock
|
Buy Now | |
element14
from US$0.17
|
4,650
in stock
|
Buy Now | |
Micros
from US$0.24
|
1,469
in stock
|
Buy Now | |
Future Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Distrelec
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V |
Pb-Free Packages are Available* |
Description | MC78M, Vout: 12 V; TJ = 0° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 12 |
IO Typ (A) | 0.5 |
VI Min (V) | 14 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.2 |
PSRR (dB) | 80 |
Noise (µVrms) | 75 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Linear Volt Reg, 12V, 0.5A, To-252-3 Rohs Compliant: Yes |Onsemi MC78M12CDTRKG | Newark Electronics |
LINEAR VOLT REG, 12V, 0.5A, TO-252-3 | element14 |
+12VÂ 500mA | Micros |
MC78M00C Series 500 mA 12 V Fixed Output SMT LDO Voltage Regulator -DPAK | Future Electronics |
Standard Regulator Pos 12V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
onsemi Linear Fixed Voltage Regulator 12V 500mA DPAK | Distrelec |
Where can I find additional details, specifications and documents for a MC78M12CDTRKG?
Additional datasheets, footprints and schematics for MC78M12CDTRKG are listed on our Part Details page. You can also find images and similar parts to MC78M12CDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78M12CDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M12CDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78M12CDTRKG fall under?
The MC78M12CDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78M12CDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M12CDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78M12CDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78M12CDTRKG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and Future Electronics have stock available or on a lead time for MC78M12CDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78M12CDTRKG often in real-time on the comparison pages.
What if I can't find stock of MC78M12CDTRKG?
You can fill out our help required form which you can use to request a quote for MC78M12CDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.