Status: | Active |
---|---|
Series: | MC78M |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
No stock
|
Buy Now | |
Future Electronics
from US$0.19
|
3,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
90
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
90
in stock
|
Buy Now | |
element14
from US$0.23
|
50
in stock
|
Buy Now | |
Farnell
from US$0.22
|
50
in stock
|
Buy Now | |
RS Americas
from US$0.52
|
-
|
Buy Now | |
Avnet Asia
from US$0.29
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V |
Pb-Free Packages are Available* |
Description | MC78M, Vout: 12 V; TJ = -40° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 12 |
IO Typ (A) | 0.5 |
VI Min (V) | 14 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.2 |
PSRR (dB) | 80 |
Noise (µVrms) | 75 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
MC78M00B Series 500 mA 12 V Fixed Output Through Hole LDO Regulator - TO-220 | Future Electronics |
Ana 500Ma 12V Vreg Rohs Compliant: Yes |Onsemi MC78M12BTG | Newark Electronics |
LDO Regulator Pos 12V 0.5A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
LINEAR VOLT REG, FIXED, 12V, TO-220-3 | element14 |
MC78M12BTG, ANA 500MA 12V VREG | RS |
MC78M12BTG, Single Linear Voltage Regulator, 700mA 12 V, +/-2%, 3-Pin TO-220 | ON Semiconductor MC78M12BTG | RS Americas |
Where can I find additional details, specifications and documents for a MC78M12BTG?
Additional datasheets, footprints and schematics for MC78M12BTG are listed on our Part Details page. You can also find images and similar parts to MC78M12BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78M12BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M12BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78M12BTG fall under?
The MC78M12BTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78M12BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M12BTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78M12BTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78M12BTG have stock available?
Authorised distributors including Future Electronics, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MC78M12BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78M12BTG often in real-time on the comparison pages.
What if I can't find stock of MC78M12BTG?
You can fill out our help required form which you can use to request a quote for MC78M12BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.