Prices starting from US$0.18
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.18 |
10
|
Buy Now | |
Chip One Stop | US$0.32 |
306
|
Buy Now | |
Electro Enterprises | US$0.38 |
105
|
Buy Now | |
Newark Electronics | US$0.20 |
88
|
Buy Now | |
Future Electronics | US$0.19 |
-
|
Buy Now | |
Avnet America | US$0.18 |
-
|
Buy Now | |
RS Americas | US$0.47 |
-
|
Buy Now | |
element14 | US$0.21 |
-
|
Buy Now | |
Farnell | US$0.19 |
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V |
Pb-Free Packages are Available* |
Description | MC78M, Vout: 12 V; TJ = -40° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 12 |
IO Typ (A) | 0.5 |
VI Min (V) | 14 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.2 |
PSRR (dB) | 80 |
Noise (µVrms) | 75 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Ldo Voltage Regulator, 12V, 0.5A, D-Pak-3 | Newark Electronics |
Volt. Regulator 12V 500mA Protected DPAK | RS |
MC78M00B Series 500 mA 12 V Fixed Output SMT LDO Voltage Regulator -DPAK | Future Electronics |
LDO Regulator Pos 12V 0.5A 3-Pin(2+Tab) DPAK Rail | Avnet America |
MC78M12BDTG, Single Linear Voltage Regulator, 700mA 12 V, 3-Pin DPAK | ON Semiconductor MC78M12BDTG | RS Americas |
IC, LINEAR VOLTAGE REGULATOR | element14 |
Where can I find additional details, specifications and documents for a MC78M12BDTG?
Additional datasheets, footprints and schematics for MC78M12BDTG are listed on our Part Details page. You can also find images and similar parts to MC78M12BDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78M12BDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M12BDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78M12BDTG fall under?
The MC78M12BDTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78M12BDTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M12BDTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78M12BDTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78M12BDTG have stock available?
Authorised distributors including Chip One Stop, Electro Enterprises, Newark Electronics, RS and Future Electronics have stock available or on a lead time for MC78M12BDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78M12BDTG often in real-time on the comparison pages.
What if I can't find stock of MC78M12BDTG?
You can fill out our help required form which you can use to request a quote for MC78M12BDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.