Status: | Active |
---|---|
Series: | MC78M |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.17
|
-
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.18
|
-
|
Buy Now | |
Avnet Asia
from US$0.16
|
-
|
Buy Now | |
Farnell
from US$0.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V |
Pb-Free Packages are Available* |
Description | MC78M, Vout: 12 V; TJ = -40° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 12 |
IO Typ (A) | 0.5 |
VI Min (V) | 14 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.2 |
PSRR (dB) | 80 |
Noise (µVrms) | 75 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Volt. Regulator 12V 500mA Protected DPAK | RS |
Ic,volt Regulator,fixed,+12V,bipolar,sip,3Pin,plastic Rohs Compliant: Yes |Onsemi MC78M12ABDTRKG | Newark Electronics |
MC78M00A Series 500 mA 12 V Fixed Output SMT LDO Voltage Regulator -TO-252 | Future Electronics |
LDO Regulator Pos 12V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MC78M12ABDTRKG, Single Linear Voltage Regulator, 700mA 12 V, +/-2%, 3-Pin DPAK | ON Semiconductor MC78M12ABDTRKG | RS Americas |
LINEAR VOLT REG, 0.5A, 12V, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a MC78M12ABDTRKG?
Additional datasheets, footprints and schematics for MC78M12ABDTRKG are listed on our Part Details page. You can also find images and similar parts to MC78M12ABDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78M12ABDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M12ABDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78M12ABDTRKG fall under?
The MC78M12ABDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78M12ABDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M12ABDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78M12ABDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78M12ABDTRKG have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for MC78M12ABDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78M12ABDTRKG often in real-time on the comparison pages.
What if I can't find stock of MC78M12ABDTRKG?
You can fill out our help required form which you can use to request a quote for MC78M12ABDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.