Status: | Unknown |
---|---|
Series: | MC78M |
RoHS: | Compliant |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V |
Pb-Free Packages are Available* |
Compliance | Pb-free Halide free |
---|
LINEAR VOLT REG, 8V, 0.5A, TO-220-3 | element14 |
Volt. Regulator 8V 500mA Protected TO220 | RS |
Where can I find additional details, specifications and documents for a MC78M08BTG?
Additional datasheets, footprints and schematics for MC78M08BTG are listed on our Part Details page. You can also find images and similar parts to MC78M08BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78M08BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M08BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78M08BTG fall under?
The MC78M08BTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78M08BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M08BTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78M08BTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78M08BTG have stock available?
Authorised distributors including element14, Farnell and RS have stock available or on a lead time for MC78M08BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78M08BTG often in real-time on the comparison pages.
What if I can't find stock of MC78M08BTG?
You can fill out our help required form which you can use to request a quote for MC78M08BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.