MC78M08ABDTG Linear Regulators (LDO) by ON Semiconductor

Linear Voltage Regulator, 500 mA, 5 to 24 V, High PSRR, Positive


The MC78M00/MC78M00A positive linear voltage regulator is identical to the popular MC7800 Series devices, except it is specified for only half the output current. Like the MC7800 device, the MC78M00 three-terminal regulators are intended for local, on-card voltage regulation. Internal current limiting, thermal shutdown circuitry and safe-area compensation for the internal pass transistor combine to make these linear voltage regulators remarkably rugged under most operating conditions. Maximum output current, with adequate heatsinking is 500 mA. Specifications:   MC78M00AB MC78M00AC MC78M00B MC78M00C Tolerance 2% 2% 4% 4% Temperature Range -40°C to +125°C 0°C to +125°C -40°C to +125°C 0°C to +125°C Package DPAK-3, TO-220 DPAK-3, TO-220 DPAK-3, TO-220 DPAK-3, TO-220

Where to Buy

Prices starting from US$0.32

Distributor Stock
Logo for Farnell
Farnell
from US$0.34
6,584
in stock
Buy Now
Logo for element14
element14
from US$0.32
-
Buy Now

Features

No External Components Required
Internal Thermal Overload Protection
Internal Short Circuit Current Limiting
Output Transistor Safe-Area Compensation
MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V
Pb-Free Packages are Available*

Specifications

Compliance Pb-free Halide free


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC78M08ABDTG?

Additional datasheets, footprints and schematics for MC78M08ABDTG are listed on our Part Details page. You can also find images and similar parts to MC78M08ABDTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC78M08ABDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M08ABDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC78M08ABDTG fall under?

The MC78M08ABDTG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to MC78M08ABDTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M08ABDTG you can contact the distributor directly for product support, shipping queries etc.

Is the MC78M08ABDTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC78M08ABDTG have stock available?

Authorised distributors including Farnell and element14 have stock available or on a lead time for MC78M08ABDTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC78M08ABDTG often in real-time on the comparison pages.

What if I can't find stock of MC78M08ABDTG?

You can fill out our help required form which you can use to request a quote for MC78M08ABDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay