MC78M06CDTRKG Power Management ICs - PMIC by ON Semiconductor

LINEAR VOLT REG 0.5A 6V TO-252-3

Status: Unknown
Series: 7806 Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
40
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
40
in stock
Buy Now
Logo for element14
element14
from US$0.17
40
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.15
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min -
Input Voltage Max 35V
Fixed Output Voltage Nom. 6V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Linear Regulator Case Style TO-252
No. of Pins 3Pins
Operating Temperature Min 0°C
Operating Temperature Max 125°C
Product Range 7806 Voltage Regulators
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC Lead (27-Jun-2018)
RoHS Phthalates Compliant Yes
Output Voltage Nom. 6V

Alternative Descriptions

Linear Volt Reg, 0.5A, 6V, To-252-3 | Newark Electronics
LINEAR VOLT REG, 0.5A, 6V, TO-252-3 | element14
MC78M00C Series 0.5 A 6 V Surface Mount LDO Voltage Regulator - TO-252 | Future Electronics
LDO Regulator Pos 6V 0.5A 3-Pin(2+Tab) DPAK T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC78M06CDTRKG?

Additional datasheets, footprints and schematics for MC78M06CDTRKG are listed on our Part Details page. You can also find images and similar parts to MC78M06CDTRKG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC78M06CDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M06CDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC78M06CDTRKG fall under?

The MC78M06CDTRKG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to MC78M06CDTRKG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M06CDTRKG you can contact the distributor directly for product support, shipping queries etc.

Is the MC78M06CDTRKG RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MC78M06CDTRKG have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC78M06CDTRKG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC78M06CDTRKG often in real-time on the comparison pages.

What if I can't find stock of MC78M06CDTRKG?

You can fill out our help required form which you can use to request a quote for MC78M06CDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay