Status: | Unknown |
---|---|
Series: | 7806 Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 11V |
Input Voltage Max | 35V |
Fixed Output Voltage Nom. | 6V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Linear Regulator Case Style | TO-252 |
No. of Pins | 3Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 125°C |
Product Range | 7806 Voltage Regulators |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
RoHS Phthalates Compliant | Yes |
Accuracy % | 0.02% |
No. of Outputs | 1Outputs |
Operating Temperature Range | 0°C to +125°C |
Output Voltage Max | 6V |
Output Voltage Nom. | 6V |
Primary Input Voltage | 11V |
Supply Voltage Max | 25V |
Supply Voltage Min | 8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Positive Linear |
IC, VOLTAGE REGULATOR | Farnell |
+6V 500mA | Micros |
Ic, Voltage Regulator |Onsemi MC78M06CDTG | Newark Electronics |
Where can I find additional details, specifications and documents for a MC78M06CDTG?
Additional datasheets, footprints and schematics for MC78M06CDTG are listed on our Part Details page. You can also find images and similar parts to MC78M06CDTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78M06CDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M06CDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78M06CDTG fall under?
The MC78M06CDTG is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to MC78M06CDTG when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M06CDTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78M06CDTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MC78M06CDTG have stock available?
Authorised distributors including Farnell, Micros and Newark Electronics have stock available or on a lead time for MC78M06CDTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78M06CDTG often in real-time on the comparison pages.
What if I can't find stock of MC78M06CDTG?
You can fill out our help required form which you can use to request a quote for MC78M06CDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.