Status: | Active |
---|---|
Series: | MC78M |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
851
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
508
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
21
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
11
in stock
|
Buy Now | |
element14
from US$0.26
|
3
in stock
|
Buy Now | |
Farnell
from US$0.26
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,100
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V |
Pb-Free Packages are Available* |
Description | MC78M, Vout: 5.0 V; TJ = 0° to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.5 |
VI Min (V) | 7 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.2 |
PSRR (dB) | 80 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Positive voltage regulator,5V | RS |
Ldo Voltage Regulator, 5V, 0.5A, To-220 | Newark Electronics |
IC: voltage regulator | Transfer Multisort Elektronik |
Single Linear Voltage Regulator 700mA 5 V 3-Pin TO-220 | ON Semiconductor MC78M05CTG | RS Americas |
IC, V REG +5.0V, 78M05, TO-220-3 | element14 |
Standard Regulator Pos 5V 0.5A 3-Pin(3+Tab) TO-220 Rail | EBV Elektronik |
MC78M00C Series 500 mA 5 V Fixed Output Through Hole LDO Regulator - TO-220 | Future Electronics |
onsemi Linear Fixed Voltage Regulator 5V 500mA TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a MC78M05CTG?
Additional datasheets, footprints and schematics for MC78M05CTG are listed on our Part Details page. You can also find images and similar parts to MC78M05CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78M05CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M05CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78M05CTG fall under?
The MC78M05CTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78M05CTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M05CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78M05CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78M05CTG have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, RS Americas and element14 have stock available or on a lead time for MC78M05CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78M05CTG often in real-time on the comparison pages.
What if I can't find stock of MC78M05CTG?
You can fill out our help required form which you can use to request a quote for MC78M05CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.