Status: | Active |
---|---|
Series: | MC78M |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.47
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
2,650
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,822
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
1,822
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
276
in stock
|
Buy Now | |
Avnet Silica
-
|
2,050
in stock
|
Buy Now | |
EBV Elektronik
-
|
700
in stock
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
MC78M00A High Accuracy ( +/-2%) Available for 5.0 V, 8.0 V, 12 V and 15 V |
Pb-Free Packages are Available* |
Description | MC78M, Vout: 5.0 V; TJ = -40� to +125�C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.5 |
VI Min (V) | 7 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.2 |
PSRR (dB) | 80 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
MC78M00 Series 500 mA 5 V Fixed Output Through Hole LDO Regulator - TO-220 | Future Electronics |
Ana 500Ma 5V Vreg Rohs Compliant: Yes |Onsemi MC78M05BTG | Newark Electronics |
Standard Regulator Pos 5V 0.5A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
IC: voltage regulator | Transfer Multisort Elektronik |
Voltage Regulator 5V 4% 0.5A T0220 | RS |
IC, V REG +5.0V, 78M05, TO-220-3 | Farnell |
Where can I find additional details, specifications and documents for a MC78M05BTG?
Additional datasheets, footprints and schematics for MC78M05BTG are listed on our Part Details page. You can also find images and similar parts to MC78M05BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78M05BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78M05BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78M05BTG fall under?
The MC78M05BTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78M05BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78M05BTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78M05BTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78M05BTG have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Transfer Multisort Elektronik and Avnet Silica have stock available or on a lead time for MC78M05BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78M05BTG often in real-time on the comparison pages.
What if I can't find stock of MC78M05BTG?
You can fill out our help required form which you can use to request a quote for MC78M05BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.