MC78LC33HT1G Linear Regulators (LDO) by ON Semiconductor

LDO Regulator, 80 mA, Ultra-Low Iq

Status: Unknown
Series: MC78LC
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC78LC00 Low Dropout (LDO) Linear Voltage Regulator is designed for handheld communication equipment and portable battery powered applications which require low quiescent current. The MC78LC00 series features an ultra-low quiescent current of 1.1 µA. Each LDO Linear Voltage Regulator contains a voltage reference unit, an error amplifier, a PMOS power transistor, and resistors for setting output voltage. The MC78LC00 Low Dropout (LDO) Linear Voltage Regulator has been designed to be used with low cost ceramic capacitors and requires a minimum output capacitor of 0.1 µF. The LDO is housed in the micro-miniature Thin SOT23-5 surface mount package and SOT-89, 3 pin. Standard voltage versions are 1.5, 1.8, 2.5, 2.7, 2.8, 3.0, 3.3, 4.0, and 5.0 V. Other voltages are available in 100 mV steps.

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Low Quiescent Current of 1.1 µA Typical
Excellent Line and Load Regulation
Maximum Operating Voltage of 12 V
Low Output Voltage Option
High Accuracy Output Voltage of 2.5%
Industrial Temperature Range of -40?C to 85?C
Two Surface Mount Packages (SOT-89, 3 Pin, or SOT-23, 5 Pin)
Pb-Free Packages are Available
Applications
Battery Powered Instruments
Camcorders and Cameras
End Products
Hand-Held Instruments

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LDO, FIXED, 3.3V, 0.1A, SOT-89-3 | Farnell
Ldo, Fixed, 3.3V, 0.1A, Sot-89-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC78LC33HT1G?

Additional datasheets, footprints and schematics for MC78LC33HT1G are listed on our Part Details page. You can also find images and similar parts to MC78LC33HT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC78LC33HT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78LC33HT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC78LC33HT1G fall under?

The MC78LC33HT1G is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to MC78LC33HT1G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC78LC33HT1G you can contact the distributor directly for product support, shipping queries etc.

Is the MC78LC33HT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC78LC33HT1G have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Silica have stock available or on a lead time for MC78LC33HT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC78LC33HT1G often in real-time on the comparison pages.

What if I can't find stock of MC78LC33HT1G?

You can fill out our help required form which you can use to request a quote for MC78LC33HT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay