Status: | Active |
---|---|
Series: | MC78L |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.12
|
No stock
|
Buy Now | |
Distrelec
from US$0.18
|
1,393
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
652
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
element14
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Range of Available, Fixed Output Voltages |
Low Cost |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
No External Components Required |
Complementary Negative Regulators Offered (MC79L00 Series) |
Pb-Free Packages are Available |
Description | MC78L, Vout: 24.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 24 |
IO Typ (A) | 0.1 |
VI Min (V) | 25.7 |
VI Max (V) | 40 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 3.1 |
PSRR (dB) | 45 |
Noise (µVrms) | 200 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
onsemi Linear Fixed Voltage Regulator 24V 100mA TO-92 | Distrelec |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 24V 0.1A 3-Pin TO-92 Bag | EBV Elektronik |
Ic, Linear Voltage Regulator | Newark Electronics |
MC78L00A Series 100 mA 24 V Fixed Output Through Hole LDO Regulator - TO-92 | Future Electronics |
IC, LINEAR VOLTAGE REGULATOR | element14 |
Where can I find additional details, specifications and documents for a MC78L24ACPG?
Additional datasheets, footprints and schematics for MC78L24ACPG are listed on our Part Details page. You can also find images and similar parts to MC78L24ACPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78L24ACPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78L24ACPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78L24ACPG fall under?
The MC78L24ACPG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78L24ACPG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78L24ACPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78L24ACPG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78L24ACPG have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, EBV Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for MC78L24ACPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78L24ACPG often in real-time on the comparison pages.
What if I can't find stock of MC78L24ACPG?
You can fill out our help required form which you can use to request a quote for MC78L24ACPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.