Status: | Active |
---|---|
Series: | MC78L |
RoHS: | Compliant |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
875
in stock
|
Buy Now | |
Distrelec
from US$0.24
|
3,257
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
875
in stock
|
Buy Now | |
element14
from US$0.12
|
875
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.21
|
239
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Range of Available, Fixed Output Voltages |
Low Cost |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
No External Components Required |
Complementary Negative Regulators Offered (MC79L00 Series) |
Pb-Free Packages are Available |
Description | MC78L, Vout: 18.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 18 |
IO Typ (A) | 0.1 |
VI Min (V) | 19.7 |
VI Max (V) | 35 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 3.1 |
PSRR (dB) | 48 |
Noise (µVrms) | 150 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
onsemi Linear Fixed Voltage Regulator 18V 100mA TO-92 | Distrelec |
Linear Volt Reg, Fixed, 18V, To-92-3 | Newark Electronics |
LINEAR VOLT REG, FIXED, 18V, TO-92-3 | element14 |
IC: voltage regulator | Transfer Multisort Elektronik |
MC78L00A Series 100 mA 18 V Fixed Output LDO Positive Voltage Regulator - TO-92 | Future Electronics |
LDO Regulator Pos 18V 0.1A 3-Pin TO-92 Bag | Avnet America |
Where can I find additional details, specifications and documents for a MC78L18ACPG?
Additional datasheets, footprints and schematics for MC78L18ACPG are listed on our Part Details page. You can also find images and similar parts to MC78L18ACPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78L18ACPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78L18ACPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78L18ACPG fall under?
The MC78L18ACPG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78L18ACPG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78L18ACPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78L18ACPG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78L18ACPG have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MC78L18ACPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78L18ACPG often in real-time on the comparison pages.
What if I can't find stock of MC78L18ACPG?
You can fill out our help required form which you can use to request a quote for MC78L18ACPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.