Prices starting from US$0.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.21 |
80
|
Buy Now | |
Avnet America | US$0.09 |
1,885
|
Buy Now | |
Newark Electronics | US$0.14 |
1,301
|
Buy Now | |
Farnell | US$0.10 |
1,301
|
Buy Now | |
Distrelec | US$0.24 |
1,044
|
Buy Now | |
Transfer Multisort Elektronik | US$0.18 |
1,008
|
Buy Now | |
element14 | US$0.13 |
191
|
Buy Now | |
Future Electronics | US$0.12 |
61
|
Buy Now | |
RS Americas | US$0.13 |
3
|
Buy Now | |
EBV Elektronik | - |
4,000
|
Buy Now |
Wide Range of Available, Fixed Output Voltages |
Low Cost |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
No External Components Required |
Complementary Negative Regulators Offered (MC79L00 Series) |
Pb-Free Packages are Available |
Description | MC78L, Vout: 15.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 15 |
IO Typ (A) | 0.1 |
VI Min (V) | 16.7 |
VI Max (V) | 35 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 4.4 |
PSRR (dB) | 39 |
Noise (µVrms) | 90 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
LDO Regulator Pos 15V 0.1A 3-Pin TO-92 Bag | Avnet America |
Ldo Voltage Regulator, 15V, 0.1A, To-92-3 | Newark Electronics |
IC, LDO VOLT REG, 15V, 0.1A, TO-92-3 | Farnell |
onsemi Linear Fixed Voltage Regulator 15V 100mA TO-92 | Distrelec |
IC: voltage regulator | Transfer Multisort Elektronik |
IC, V REG +15V, 78L15, TO-92-3 | element14 |
Voltage Regulator 15V 0.1A TO-92 | RS |
MC78L00A Series 100 mA 15 V Fixed Output LDO Positive Voltage Regulator - TO-92 | Future Electronics |
MC78L15ACPG, Single Linear Voltage Regulator, 100mA 15 V, 3-Pin TO-92 | ON Semiconductor MC78L15ACPG | RS Americas |
Where can I find additional details, specifications and documents for a MC78L15ACPG?
Additional datasheets, footprints and schematics for MC78L15ACPG are listed on our Part Details page. You can also find images and similar parts to MC78L15ACPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78L15ACPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78L15ACPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78L15ACPG fall under?
The MC78L15ACPG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78L15ACPG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78L15ACPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78L15ACPG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78L15ACPG have stock available?
Authorised distributors including Avnet America, Newark Electronics, Farnell, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for MC78L15ACPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78L15ACPG often in real-time on the comparison pages.
What if I can't find stock of MC78L15ACPG?
You can fill out our help required form which you can use to request a quote for MC78L15ACPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.