Status: | Active |
---|---|
Series: | MC78L |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
4,540
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
4,726
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,540
in stock
|
Buy Now | |
element14
from US$0.21
|
4,540
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
2,060
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
580
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Wide Range of Available, Fixed Output Voltages |
Low Cost |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
No External Components Required |
Complementary Negative Regulators Offered (MC79L00 Series) |
Pb-Free Packages are Available |
Description | MC78L, Vout: 8.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 8 |
IO Typ (A) | 0.1 |
VI Min (V) | 9.7 |
VI Max (V) | 30 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 3 |
PSRR (dB) | 57 |
Noise (µVrms) | 60 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
onsemi Linear Fixed Voltage Regulator 8V 100mA TO-92 | Distrelec |
Ic, Linear Voltage Regulator | Newark Electronics |
Fixed Output Voltage Nom.:8V | element14 |
IC, LINEAR VOLTAGE REGULATOR | Farnell |
IC: voltage regulator | Transfer Multisort Elektronik |
Standard Regulator Pos 8V 0.1A 3-Pin TO-92 Bag | Avnet America |
MC78L00A Series 100 mA 8 V Fixed Output Through Hole LDO Regulator - TO-92 | Future Electronics |
IC REG LDO 8V 0.1A TO92-3 | ON Semiconductor MC78L08ACPG | RS Americas |
Where can I find additional details, specifications and documents for a MC78L08ACPG?
Additional datasheets, footprints and schematics for MC78L08ACPG are listed on our Part Details page. You can also find images and similar parts to MC78L08ACPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78L08ACPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78L08ACPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78L08ACPG fall under?
The MC78L08ACPG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78L08ACPG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78L08ACPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78L08ACPG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78L08ACPG have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MC78L08ACPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78L08ACPG often in real-time on the comparison pages.
What if I can't find stock of MC78L08ACPG?
You can fill out our help required form which you can use to request a quote for MC78L08ACPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.