Status: | Active |
---|---|
Series: | MC78L |
RoHS: | Compliant |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
7,945
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
7,945
in stock
|
Buy Now | |
element14
from US$0.11
|
7,945
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
4,000
in stock
|
Buy Now | |
Avnet Silica
-
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.09
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wide Range of Available, Fixed Output Voltages |
Low Cost |
Internal Short Circuit Current Limiting |
Internal Thermal Overload Protection |
No External Components Required |
Complementary Negative Regulators Offered (MC79L00 Series) |
Pb-Free Packages are Available |
Description | MC78L, Vout: 5.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 0.1 |
VI Min (V) | 6.7 |
VI Max (V) | 30 |
VDO Typ (V) | 1.7 |
Iq Typ (mA) | 3 |
PSRR (dB) | 49 |
Noise (µVrms) | 40 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-92 |
Linear Volt Reg, 5V, 0.1A, To-92-3 Rohs Compliant: Yes |Onsemi MC78L05ACPRPG | Newark Electronics |
LINEAR VOLT REG, 5V, 0.1A, TO-92-3 | element14 |
MC78L00A Series 100 mA 5 V Fixed Output LDO Positive Voltage Regulator - TO-92 | Future Electronics |
LDO Regulator Pos 5V 0.1A 3-Pin TO-92 Ammo | Avnet Silica |
Where can I find additional details, specifications and documents for a MC78L05ACPRPG?
Additional datasheets, footprints and schematics for MC78L05ACPRPG are listed on our Part Details page. You can also find images and similar parts to MC78L05ACPRPG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC78L05ACPRPG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78L05ACPRPG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC78L05ACPRPG fall under?
The MC78L05ACPRPG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC78L05ACPRPG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC78L05ACPRPG you can contact the distributor directly for product support, shipping queries etc.
Is the MC78L05ACPRPG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC78L05ACPRPG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet Silica have stock available or on a lead time for MC78L05ACPRPG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC78L05ACPRPG often in real-time on the comparison pages.
What if I can't find stock of MC78L05ACPRPG?
You can fill out our help required form which you can use to request a quote for MC78L05ACPRPG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.