MC78L05ABDG Linear Regulators (LDO) by ON Semiconductor

Linear Voltage Regulator, 100 mA, 5 to 24 V, Positive


The MC78L00A Series of linear voltage regulators are inexpensive, easy-to-use devices suitable for a multitude of applications that require a regulated supply of up to 100 mA. Like their higher powered MC7800 and MC78M00 Series cousins, these regulators feature internal current limiting and thermal shutdown making them remarkably rugged. No external components are required with the MC78L00 devices in many applications. These linear voltage regulators offer a substantial performance advantage over the traditional zener diode-resistor combination, as output impedance and quiescent current are substantially reduced. Specifications:   MC78L00AB MC78L00AC Tolerance 4% 4% Temperature Range -40°C to +125°C 0°C to +125°C Package SOIC-8, TO-92 SOIC-8, TO-92, SOT-89

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
No stock
Buy Now
Logo for element14
element14
from US$0.10
-
Buy Now

Features

Wide Range of Available, Fixed Output Voltages
Low Cost
Internal Short Circuit Current Limiting
Internal Thermal Overload Protection
No External Components Required
Complementary Negative Regulators Offered (MC79L00 Series)
Pb-Free Packages are Available

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

IC, LINEAR VOLTAGE REGULATOR | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC78L05ABDG?

Additional datasheets, footprints and schematics for MC78L05ABDG are listed on our Part Details page. You can also find images and similar parts to MC78L05ABDG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC78L05ABDG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC78L05ABDG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC78L05ABDG fall under?

The MC78L05ABDG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to MC78L05ABDG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC78L05ABDG you can contact the distributor directly for product support, shipping queries etc.

Is the MC78L05ABDG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC78L05ABDG have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MC78L05ABDG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC78L05ABDG often in real-time on the comparison pages.

What if I can't find stock of MC78L05ABDG?

You can fill out our help required form which you can use to request a quote for MC78L05ABDG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay