Status: | Unknown |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Compliance | Pb-free Halide free |
---|
V REG, 5-18V, 1A, 2VDO, 24V, 5%, TO263-3 | element14 |
Where can I find additional details, specifications and documents for a MC7824BD2TG?
Additional datasheets, footprints and schematics for MC7824BD2TG are listed on our Part Details page. You can also find images and similar parts to MC7824BD2TG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7824BD2TG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7824BD2TG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7824BD2TG fall under?
The MC7824BD2TG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7824BD2TG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7824BD2TG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7824BD2TG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7824BD2TG have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MC7824BD2TG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7824BD2TG often in real-time on the comparison pages.
What if I can't find stock of MC7824BD2TG?
You can fill out our help required form which you can use to request a quote for MC7824BD2TG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.