Status: | Active |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
399
in stock
|
Buy Now | |
element14
from US$0.35
|
399
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800 |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 24 |
IO Typ (A) | 1 |
VI Min (V) | 26 |
VI Max (V) | 40 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.6 |
PSRR (dB) | 54 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
Ldo Voltage Regulator, 24V, 1A, To-220 | Newark Electronics |
LDO VOLTAGE REGULATOR, 24V, 1A, TO-220 | element14 |
Voltage Regulator 24V 1A Protected TO220 | RS |
MC7824A Series 1 A 24 V Fixed Output Flange Mount LDO Voltage Regulator - TO-220 | Future Electronics |
LDO Regulator Pos 24V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
LINEAR VOLT REG, FIXED, 24V, 1A, TO220-3 | Farnell |
Where can I find additional details, specifications and documents for a MC7824ACTG?
Additional datasheets, footprints and schematics for MC7824ACTG are listed on our Part Details page. You can also find images and similar parts to MC7824ACTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7824ACTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7824ACTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7824ACTG fall under?
The MC7824ACTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7824ACTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7824ACTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7824ACTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7824ACTG have stock available?
Authorised distributors including Newark Electronics, element14, RS, Future Electronics and Avnet America have stock available or on a lead time for MC7824ACTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7824ACTG often in real-time on the comparison pages.
What if I can't find stock of MC7824ACTG?
You can fill out our help required form which you can use to request a quote for MC7824ACTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.