Status: | Active |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
550
in stock
|
Buy Now | |
Farnell
from US$0.15
|
7,615
in stock
|
Buy Now | |
Future Electronics
from US$0.26
|
4,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
3
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,400
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800, Vout: 18.0 V; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 18 |
IO Typ (A) | 1 |
VI Min (V) | 20 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.5 |
PSRR (dB) | 57 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
MC7818B Series 1 A 18 V Fixed Output Flange Mount LDO Voltage Regulator-TO-220 | Future Electronics |
MC7818BTG, ANA 1A 18V VREG | RS |
Ldo Voltage Regulator, 18V, 1A, To-220 | Newark Electronics |
Standard Regulator Pos 18V 1A 3-Pin(3+Tab) TO-220 Rail | EBV Elektronik |
MC7818BTG, Single Voltage Regulator, 2.2A 18 V, 3-Pin TO-220 | ON Semiconductor MC7818BTG | RS Americas |
Where can I find additional details, specifications and documents for a MC7818BTG?
Additional datasheets, footprints and schematics for MC7818BTG are listed on our Part Details page. You can also find images and similar parts to MC7818BTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7818BTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7818BTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7818BTG fall under?
The MC7818BTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7818BTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7818BTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7818BTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7818BTG have stock available?
Authorised distributors including Farnell, Future Electronics, RS, Newark Electronics and EBV Elektronik have stock available or on a lead time for MC7818BTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7818BTG often in real-time on the comparison pages.
What if I can't find stock of MC7818BTG?
You can fill out our help required form which you can use to request a quote for MC7818BTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.