Status: | Active |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.53
|
No stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.16
|
-
|
Buy Now | |
Distrelec
from US$0.27
|
-
|
Buy Now | |
element14
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800, Vout: 15.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 15 |
IO Typ (A) | 1 |
VI Min (V) | 17 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.5 |
PSRR (dB) | 58 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
LDO Voltage Regulator, Fixed, 17 V to 35 V, Single Output, 2 V Drop, 15 V, 1 A, 3 Pins, TO-220 | Avnet Asia |
Voltage regulator,MC7815CT 15V 1A | RS |
Ana 1A 15V Vreg Rohs Compliant: Yes |Onsemi MC7815CTG | Newark Electronics |
MC7815C Series 1 A 15 V Fixed Output Flange Mount LDO Voltage Regulator-TO-220 | Future Electronics |
onsemi Linear Fixed Voltage Regulator 15V 1A TO-220 | Distrelec |
IC, V REG +15V, 7815, TO-220-3 | element14 |
Where can I find additional details, specifications and documents for a MC7815CTG?
Additional datasheets, footprints and schematics for MC7815CTG are listed on our Part Details page. You can also find images and similar parts to MC7815CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7815CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7815CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7815CTG fall under?
The MC7815CTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7815CTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7815CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7815CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7815CTG have stock available?
Authorised distributors including Avnet Asia, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC7815CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7815CTG often in real-time on the comparison pages.
What if I can't find stock of MC7815CTG?
You can fill out our help required form which you can use to request a quote for MC7815CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.