Status: | Active |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.20
|
13,307
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.14
|
-
|
Buy Now | |
Farnell
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800, Vout: 15.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 15 |
IO Typ (A) | 1 |
VI Min (V) | 17 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.5 |
PSRR (dB) | 58 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | DPAK-3 |
Voltage Regulator 15V 1A Protected DPAK | RS |
Ic,volt Regulator,fixed,+15V,bipolar,sip,3Pin,plastic Rohs Compliant: Yes |Onsemi MC7815CDTRKG | Newark Electronics |
MC7815C Series 1 A 15 V Fixed Output Surface Mount LDO Voltage Regulator -TO-252 | Future Electronics |
LDO Regulator Pos 15V 1A 3-Pin(2+Tab) DPAK T/R | Avnet America |
MC7815CDTRKG, Single Linear Voltage Regulator, 1A 15 V, 3-Pin DPAK | ON Semiconductor MC7815CDTRKG | RS Americas |
LINEAR VOLT REG, 15V, 1A, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a MC7815CDTRKG?
Additional datasheets, footprints and schematics for MC7815CDTRKG are listed on our Part Details page. You can also find images and similar parts to MC7815CDTRKG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7815CDTRKG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7815CDTRKG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7815CDTRKG fall under?
The MC7815CDTRKG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7815CDTRKG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7815CDTRKG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7815CDTRKG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7815CDTRKG have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC7815CDTRKG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7815CDTRKG often in real-time on the comparison pages.
What if I can't find stock of MC7815CDTRKG?
You can fill out our help required form which you can use to request a quote for MC7815CDTRKG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.