Status: | Active |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
260
in stock
|
Buy Now | |
element14
from US$0.36
|
260
in stock
|
Buy Now | |
Chip One Stop
from US$0.49
|
20
in stock
|
Buy Now | |
Avnet Silica
-
|
800
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800, Vout: 12.0 V; TJ = -40°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 12 |
IO Typ (A) | 1 |
VI Min (V) | 14 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.4 |
PSRR (dB) | 60 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | D2PAK-3 |
Linear Volt Reg, 1A, 12V, To-263-3 | Newark Electronics |
LINEAR VOLT REG, 1A, 12V, TO-263-3 | element14 |
LDO Regulator Pos 12V 1A 3-Pin(2+Tab) D2PAK T/R | Avnet Silica |
MC7812 Series 12 V 1 A SMT Positive Linear Voltage Regulator- D2PAK | Future Electronics |
Where can I find additional details, specifications and documents for a MC7812BD2TR4G?
Additional datasheets, footprints and schematics for MC7812BD2TR4G are listed on our Part Details page. You can also find images and similar parts to MC7812BD2TR4G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7812BD2TR4G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7812BD2TR4G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7812BD2TR4G fall under?
The MC7812BD2TR4G is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7812BD2TR4G when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7812BD2TR4G you can contact the distributor directly for product support, shipping queries etc.
Is the MC7812BD2TR4G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7812BD2TR4G have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Avnet Silica have stock available or on a lead time for MC7812BD2TR4G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7812BD2TR4G often in real-time on the comparison pages.
What if I can't find stock of MC7812BD2TR4G?
You can fill out our help required form which you can use to request a quote for MC7812BD2TR4G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.