Prices starting from US$0.19
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.58 |
23
|
Buy Now | |
Future Electronics | US$0.22 |
23,050
|
Buy Now | |
element14 | US$0.26 |
737
|
Buy Now | |
Newark Electronics | US$0.29 |
695
|
Buy Now | |
Avnet America | US$0.23 |
180
|
Buy Now | |
Chip One Stop | US$0.58 |
16
|
Buy Now | |
EBV Elektronik | - |
2,800
|
Buy Now | |
Avnet Asia | US$0.19 |
-
|
Buy Now | |
Distrelec | US$0.30 |
-
|
Buy Now | |
Farnell | US$0.25 |
-
|
Buy Now |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800, Vout: 8.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 8 |
IO Typ (A) | 1 |
VI Min (V) | 10 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.3 |
PSRR (dB) | 62 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
MC7808C Series 1 A 8 V Fixed Output Flange Mount LDO Voltage Regulator - TO-220 | Future Electronics |
IC, V REG +8.0V, 7808, TO-220-3 | element14 |
Ldo Voltage Regulator, 8V, 1A, To-220 | Newark Electronics |
Standard Regulator Pos 8V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
Voltage regulator,MC7808CT 8V 1A | RS |
onsemi Linear Fixed Voltage Regulator 8V 1A TO-220 | Distrelec |
Where can I find additional details, specifications and documents for a MC7808CTG?
Additional datasheets, footprints and schematics for MC7808CTG are listed on our Part Details page. You can also find images and similar parts to MC7808CTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7808CTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7808CTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7808CTG fall under?
The MC7808CTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7808CTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7808CTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7808CTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7808CTG have stock available?
Authorised distributors including Future Electronics, element14, Newark Electronics, Avnet America and RS have stock available or on a lead time for MC7808CTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7808CTG often in real-time on the comparison pages.
What if I can't find stock of MC7808CTG?
You can fill out our help required form which you can use to request a quote for MC7808CTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.