MC7808CDTG Linear Regulators (LDO) by ON Semiconductor

Linear Voltage Regulator, 1 A, 5 to 24 V, Positive

Status: Unknown
Series: MC7800
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC7800 Series of positive linear voltage regulators are monolithic integrated circuits designed as fixed-voltage regulators for a wide variety of applications including local, on-card regulation. These regulators employ internal current limiting, thermal shutdown, and safe-area compensation. With adequate heatsinking they can deliver output currents in excess of 1.0 A. Although designed primarily as a fixed voltage regulator, these devices can be used with external components to obtain adjustable voltages and currents. The linear voltage regulator is also available in automotive NCV7800 version. Specifications:   MC7800AB MC7800AC MC7800B MC7800C Tolerance 2% 2% 4% 4% Temperature Range -40°C to +125°C 0°C to +125°C -40°C to +125°C 0°C to +125°C Package D2PAK, TO-220 D2PAK, TO-220 DPAK, D2PAK, TO-220 DPAK, D2PAK, TO-220

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.45
-
Buy Now
Logo for element14
element14
from US$0.23
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Features

Output Current in Excess of 1.0 A
No External Components Required
Internal Thermal Overload Protection
Internal Short Circuit Current Limiting
Output Transistor Safe-Area Compensation
Output Voltage Offered in 2% and 4% Tolerance
Pb-Free Packages are Available
Applications
LM7805, L7805 alternative

Specifications

Compliance Pb-free Halide free

Alternative Descriptions

LDO Regulator Pos 8V 1A 3-Pin(2+Tab) DPAK Rail | Avnet America
V REG, 5-18V, 1A, 2VDO, 8V, 5%, TO-252-3 | Farnell
Voltage Regulator, Fixed, 8V, 1A, To-252-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC7808CDTG?

Additional datasheets, footprints and schematics for MC7808CDTG are listed on our Part Details page. You can also find images and similar parts to MC7808CDTG on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC7808CDTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7808CDTG price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC7808CDTG fall under?

The MC7808CDTG is listed under Power Management > Linear Regulators (LDO).

Can I view similar or alternative parts?

You can view similar parts to MC7808CDTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC7808CDTG you can contact the distributor directly for product support, shipping queries etc.

Is the MC7808CDTG RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC7808CDTG have stock available?

Authorised distributors including Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for MC7808CDTG.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC7808CDTG often in real-time on the comparison pages.

What if I can't find stock of MC7808CDTG?

You can fill out our help required form which you can use to request a quote for MC7808CDTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay