Status: | Active |
---|---|
Series: | MC7800 |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
230
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
22,986
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
2,100
in stock
|
Buy Now | |
Newark Electronics
from US$0.27
|
476
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
361
in stock
|
Buy Now | |
element14
from US$0.30
|
341
in stock
|
Buy Now | |
Farnell
from US$0.25
|
341
in stock
|
Buy Now | |
Avnet Silica
-
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.62
|
-
|
Buy Now | |
Avnet Asia
from US$0.27
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Output Current in Excess of 1.0 A |
No External Components Required |
Internal Thermal Overload Protection |
Internal Short Circuit Current Limiting |
Output Transistor Safe-Area Compensation |
Output Voltage Offered in 2% and 4% Tolerance |
Pb-Free Packages are Available |
Applications |
---|
LM7805, L7805 alternative |
Description | MC7800, Vout: 5.0 V; TJ = 0°C to +125°C |
---|---|
Compliance | Pb-free Halide free |
Output | Single |
Polarity | Positive |
VO (V) | 5 |
IO Typ (A) | 1 |
VI Min (V) | 7 |
VI Max (V) | 35 |
VDO Typ (V) | 2 |
Iq Typ (mA) | 3.2 |
PSRR (dB) | 68 |
Noise (µVrms) | 10 |
Enable | No |
PowerGood | No |
Application | Industrial |
Package Type | TO-220-3 |
MC7805A Series 1 A 5 V Fixed Output Through Hole LDO Voltage Regulator - TO-220 | Future Electronics |
Standard Regulator Pos 5V 1A 3-Pin(3+Tab) TO-220 Rail | Avnet America |
Ldo Voltage Regulator, 5V, 1A, To-220 | Newark Electronics |
onsemi Linear Fixed Voltage Regulator 5V 1A TO-220 | Distrelec |
IC, V REG +5.0V, 7805, TO-220-3 | element14 |
1A, 5V, Positive V Reg, MC7805ACTG | RS |
Pwr Sply Func, Voltage Regulator, Positive Voltage Out, TO-220,VS 35VDC, IS 3.2mA | ON Semiconductor MC7805ACTG | RS Americas |
Where can I find additional details, specifications and documents for a MC7805ACTG?
Additional datasheets, footprints and schematics for MC7805ACTG are listed on our Part Details page. You can also find images and similar parts to MC7805ACTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC7805ACTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC7805ACTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC7805ACTG fall under?
The MC7805ACTG is listed under Power Management > Linear Regulators (LDO).
Can I view similar or alternative parts?
You can view similar parts to MC7805ACTG when available in the Linear Regulators (LDO) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC7805ACTG you can contact the distributor directly for product support, shipping queries etc.
Is the MC7805ACTG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC7805ACTG have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Distrelec and element14 have stock available or on a lead time for MC7805ACTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC7805ACTG often in real-time on the comparison pages.
What if I can't find stock of MC7805ACTG?
You can fill out our help required form which you can use to request a quote for MC7805ACTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.