Status: | Active |
---|---|
Series: | MC74VHCT245A |
RoHS: | Compliant |
Prices starting from US$0.23
High Speed: tPD = 4.9ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 4µA (Max) at TA = 25 C |
High Noise Immunity: VNIH = VNIL = 28% VCC |
Power Down Protection Provided on Inputs and Outputs |
Balanced Propagation Delays |
Designed for 2V to 5.5V Operating Range |
Low Noise: VOLP = 1.2V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 304 FETs or 76 Equivalent Gates Application Notes |
Do not force a signal on an I/O pin when it is an active output, damage may occur. |
All floating (high impedance) input or I/O pins must be fixed by means of pull up or pull down resistors or bus terminator ICs. |
A parasitic diode is formed between the bus and VCC terminals. Therefore, the VHC245 cannot be used to interface 5V to 3V systems directly. |
Pb-Free Packages are Available* |
Description | MC74VHCT245A |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 8.7 |
IO Max (mA) | 8 |
Package Type | TSSOP-20 |
Transceiver, Non-Inverting, Tssop-20 | Newark Electronics |
TRANSCEIVER, NON-INVERTING, TSSOP-20 | element14 |
74VHCT Series 2 to 5.5 V Octal Bus Transceiver - TSSOP-20 | Future Electronics |
Bus XCVR Single 8-CH 3-ST 20-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74VHCT245ADTRG?
Additional datasheets, footprints and schematics for MC74VHCT245ADTRG are listed on our Part Details page. You can also find images and similar parts to MC74VHCT245ADTRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHCT245ADTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHCT245ADTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHCT245ADTRG fall under?
The MC74VHCT245ADTRG is listed under Timing, Logic & Memory > Standard Logic > Bus Transceivers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHCT245ADTRG when available in the Bus Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHCT245ADTRG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHCT245ADTRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHCT245ADTRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC74VHCT245ADTRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHCT245ADTRG often in real-time on the comparison pages.
What if I can't find stock of MC74VHCT245ADTRG?
You can fill out our help required form which you can use to request a quote for MC74VHCT245ADTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.