Status: | Active |
---|---|
Series: | MC74VHCT132A |
RoHS: | Compliant |
Prices starting from US$0.17
High Speed: tPD = 4.9ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 2mA (Max) at TA = 25°C |
TTL-Compatible Inputs: VIL = 0.8V; VIH = 2.0V |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Designed for 2V to 5.5V Operating Range |
Low Noise: VOLP = 0.8V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 72 FETs or 18 Equivalent Gates |
Pb-Free Packages are Available* |
Description | MC74VHCT132A |
---|---|
Compliance | Pb-free Halide free |
Type | NAND |
Channels | 4 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | null |
IO Max (mA) | 8 |
Package Type | TSSOP-14 |
Nand, Schmitt, Quad, 2 I/P, Tssop-14 | Newark Electronics |
NAND, SCHMITT, QUAD, 2 I/P, TSSOP-14 | element14 |
74VHC Series 5.5 V Quad 2-Input NAND Gate w/Schmitt Trigger Input TSSOP14 | Future Electronics |
NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a MC74VHCT132ADTRG?
Additional datasheets, footprints and schematics for MC74VHCT132ADTRG are listed on our Part Details page. You can also find images and similar parts to MC74VHCT132ADTRG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHCT132ADTRG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHCT132ADTRG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHCT132ADTRG fall under?
The MC74VHCT132ADTRG is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74VHCT132ADTRG when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHCT132ADTRG you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHCT132ADTRG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHCT132ADTRG have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MC74VHCT132ADTRG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHCT132ADTRG often in real-time on the comparison pages.
What if I can't find stock of MC74VHCT132ADTRG?
You can fill out our help required form which you can use to request a quote for MC74VHCT132ADTRG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.