Status: | Active |
---|---|
Series: | MC74VHCT04A |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.22
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.18
|
2,365
in stock
|
Buy Now | |
EBV Elektronik
-
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
-
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
element14
from US$0.23
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 4.7ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 2µA (Max) at TA = 25 C |
TTL-Compatible Inputs: VIL = 0.8V; VIH = 2.0V |
Power Down Protection Provided on Inputs and Outputs |
Balanced Propagation Delays |
Designed for 4.5V to 5.5V Operating Range |
Low Noise: VOLP = 1.0V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 48 FETs or 12 Equivalent Gates |
These devices are available in Pb-free package(s). Specifications herein apply to both standard and Pb-free devices. Please see our website at www.onsemi.com for specific Pb-free orderable part numbers, or contact your local ON Semiconductor sales office or representative. |
Description | MC74VHCT04A |
---|---|
Compliance | Pb-free Halide free |
Type | Inverter |
Channels | 6 |
VCC Min (V) | 4.5 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7.7 |
IO Max (mA) | 8 |
Package Type | TSSOP-14 |
Inverter 6-Element CMOS 14-Pin TSSOP T/R | EBV Elektronik |
Ic,logic Gate,hex Inverter,ahct/Vhct-Cmos,tssop,14Pin,plastic |Onsemi MC74VHCT04ADTR2G | Newark Electronics |
74VHCT Series 4.5 to 5 V CMOS Quad 2-Input NAND Gate - TSSOP-14 | Future Electronics |
INVERTER, HEX, 1 I/P, TSSOP-14 | element14 |
Where can I find additional details, specifications and documents for a MC74VHCT04ADTR2G?
Additional datasheets, footprints and schematics for MC74VHCT04ADTR2G are listed on our Part Details page. You can also find images and similar parts to MC74VHCT04ADTR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHCT04ADTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHCT04ADTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHCT04ADTR2G fall under?
The MC74VHCT04ADTR2G is listed under Timing, Logic & Memory > Standard Logic > Logic Gates.
Can I view similar or alternative parts?
You can view similar parts to MC74VHCT04ADTR2G when available in the Logic Gates range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHCT04ADTR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHCT04ADTR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHCT04ADTR2G have stock available?
Authorised distributors including Chip One Stop, EBV Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MC74VHCT04ADTR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHCT04ADTR2G often in real-time on the comparison pages.
What if I can't find stock of MC74VHCT04ADTR2G?
You can fill out our help required form which you can use to request a quote for MC74VHCT04ADTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.