MC74VHC595DTR2G Standard Logic by ON Semiconductor

8-Bit Shift Register w/Output Storage Register (3-State)

Status: Active
Series: MC74VHC595
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MC74VHC595 is an advanced high speed 8-bit shift register with an output storage register fabricated with silicon gate CMOS technology. It achieves high speed operation similar to equivalent Bipolar Schottky TTL while maintaining CMOS low power dissipation. The MC74VHC595 contains an 8-bit static shift register which feeds an 8-bit storage register. Shift operation is accomplished on the positive going transition of the Shift Clock input (SCK). The output register is loaded with the contents of the shift register on the positive going transition of the Register Clock input (RCK). Since the RCK and SCK signals are independent, parallel outputs can be held stable during the shift operation. And, since the parallel outputs are 3-state, the VHC595 can be directly connected to an 8-bit bus. This register can be used in serial-to-parallel conversion, data receivers, etc. The internal circuit is composed of three stages, including a buffer output which provides high noise immunity and stable output. The inputs tolerate voltages up to 7V, allowing the interface of 5V systems to 3V systems.

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.32
1,147
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.27
2,500
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.29
2,500
in stock
Buy Now
Logo for element14
element14
from US$0.32
1,147
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.28
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.20
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

High Speed: fmax = 185MHz (Typ) at VCC = 5V
Low Power Dissipation: ICC = 4mA (Max) at TA = 25°C
High Noise Immunity: VNIH = VNIL = 28% VCC
Power Down Protection Provided on Inputs
Balanced Propagation Delays
Designed for 2V to 5.5V Operating Range
Low Noise: VOLP = 1.0V (Max)
Pin and Function Compatible with Other Standard Logic Families
Latchup Performance Exceeds 300mA
ESD Performance: HBM > 2000V; Machine Model > 200V
These are Pb-Free Devices
Applications
General applications include: Serial-to-parallel data conversion.
End Products
Some end product applications include: computer, personal equipment, office equipment, measuring equipment, industrial robotics, domestic appliances

Specifications

Description MC74VHC595
Compliance Pb-free Halide free
Type Shift Register
Channels 1
VCC Min (V) 2
VCC Max (V) 5.5
tpd Max (ns) 10.2
IO Max (mA) 8
Package Type TSSOP-16

Alternative Descriptions

Shift Register 3-State Rohs Compliant: Yes |Onsemi MC74VHC595DTR2G | Newark Electronics
Shift Register Single 8-Bit Serial to Serial/Parallel 16-Pin TSSOP T/R | Avnet America
SHIFT REGISTER, 8BIT, SISO/PISO, TSSOP16 | element14
74VHC Series 8-Bit Shift Register w/ 3 State Outputs - TSSOP-16 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MC74VHC595DTR2G?

Additional datasheets, footprints and schematics for MC74VHC595DTR2G are listed on our Part Details page. You can also find images and similar parts to MC74VHC595DTR2G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MC74VHC595DTR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC595DTR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MC74VHC595DTR2G fall under?

The MC74VHC595DTR2G is listed under Timing, Logic & Memory > Standard Logic > Latches & Registers.

Can I view similar or alternative parts?

You can view similar parts to MC74VHC595DTR2G when available in the Latches & Registers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC595DTR2G you can contact the distributor directly for product support, shipping queries etc.

Is the MC74VHC595DTR2G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MC74VHC595DTR2G have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for MC74VHC595DTR2G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MC74VHC595DTR2G often in real-time on the comparison pages.

What if I can't find stock of MC74VHC595DTR2G?

You can fill out our help required form which you can use to request a quote for MC74VHC595DTR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay