Status: | Active |
---|---|
Series: | MC74VHC541 |
RoHS: | Compliant |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
280
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.52
|
8,458
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.46
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Avnet Asia
from US$0.48
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Speed: tPD = 3.7ns (Typ) at VCC = 5V |
Low Power Dissipation: ICC = 4µA (Max) at TA = 25 C |
High Noise Immunity: VNIH = VNIL = 28% VCC |
Power Down Protection Provided on Inputs |
Balanced Propagation Delays |
Designed for 2V to 5.5V Operating Range |
Low Noise: VOLP = 1.2V (Max) |
Pin and Function Compatible with Other Standard Logic Families |
Latchup Performance Exceeds 300mA |
ESD Performance: HBM > 2000V; Machine Model > 200V |
Chip Complexity: 134 FETs or 33.5 Equivalent Gates |
Pb-Free Packages are Available |
Description | MC74VHC541 |
---|---|
Compliance | Pb-free Halide free |
Channels | 8 |
Output | 3-State |
VCC Min (V) | 2 |
VCC Max (V) | 5.5 |
tpd Max (ns) | 7 |
IO Max (mA) | 8 |
Package Type | SOIC-20W |
5.5V Non-Inverting 1 Element 8 Bit per Element SOIC-20WB CMOS Octal Bus Buffer | Future Electronics |
LEVEL SHIFTERS | Farnell |
MC74VHC541DWR2G, CMOS BUS INTRFCE OCTL | RS |
Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC W T/R | EBV Elektronik |
Ic,buffer/Driver,single,8-Bit,ahc/Vhc-Cmos,sop,20Pin,plastic Rohs Compliant: Yes |Onsemi MC74VHC541DWR2G | Newark Electronics |
MC74VHC541DWR2G, 8, Bus Buffer, 12 ns@ 50 pF 25mA, 2 - 5.5 V, 20-Pin SOIC | ON Semiconductor MC74VHC541DWR2G | RS Americas |
Where can I find additional details, specifications and documents for a MC74VHC541DWR2G?
Additional datasheets, footprints and schematics for MC74VHC541DWR2G are listed on our Part Details page. You can also find images and similar parts to MC74VHC541DWR2G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MC74VHC541DWR2G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MC74VHC541DWR2G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MC74VHC541DWR2G fall under?
The MC74VHC541DWR2G is listed under Timing, Logic & Memory > Standard Logic > Buffers.
Can I view similar or alternative parts?
You can view similar parts to MC74VHC541DWR2G when available in the Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MC74VHC541DWR2G you can contact the distributor directly for product support, shipping queries etc.
Is the MC74VHC541DWR2G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MC74VHC541DWR2G have stock available?
Authorised distributors including Future Electronics, Farnell, RS, EBV Elektronik and Newark Electronics have stock available or on a lead time for MC74VHC541DWR2G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MC74VHC541DWR2G often in real-time on the comparison pages.
What if I can't find stock of MC74VHC541DWR2G?
You can fill out our help required form which you can use to request a quote for MC74VHC541DWR2G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.